EN
  • EN
  • DE

UPC4071G2A

Part No UPC4071G2A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Op-amp 10000 Uv Offset-max 3 Mhz Band Width PDSO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
RoHS Compliant
Win Source Part Number 1211932-UPC4071G2A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4071G2A CAD Model

Description

The UPC4071G2A is a single operational amplifier (op-amp) manufactured by Renesas Electronics America. This op-amp is designed for general-purpose applications, providing stable and reliable amplification for various analog signals. It is commonly used in audio amplifiers, signal conditioning circuits, and instrumentation applications.

Applications:

  • Audio Amplifiers
  • Signal Conditioning Circuits
  • Instrumentation Amplifiers
  • Active Filters
  • Voltage Followers

Features:

  • Single operational amplifier.
  • Low input bias current.
  • Low input offset voltage.
  • High open-loop gain.
  • Wide bandwidth.
  • Short-circuit protection.
  • Small package size.

Benefits:

  • Provides stable and reliable amplification.
  • Minimizes errors due to input bias current.
  • Ensures accurate amplification with low offset voltage.
  • Offers high gain for signal amplification.
  • Suitable for a wide range of frequencies.
  • Protects the amplifier from short-circuit conditions.
  • Saves board space with its small package size.

Additional Details:

The UPC4071G2A operational amplifier is designed for general-purpose analog signal amplification. Its low input bias current minimizes errors caused by current flowing into the input terminals. The low input offset voltage ensures accurate amplification by minimizing voltage differences between the input terminals. The high open-loop gain provides significant amplification of the input signal.

The wide bandwidth allows the amplifier to operate effectively over a wide range of frequencies. The short-circuit protection feature protects the amplifier from damage in the event of a short circuit. Renesas Electronics' operational amplifiers are known for their high quality and reliability. The UPC4071G2A provides a versatile and efficient solution for various analog signal amplification applications.

You May Also Be Interested in

NEC
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Freescale Semiconductor - NXP
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess