EN
  • EN
  • DE

UPC29L05T-E1-AZ

Part No UPC29L05T-E1-AZ
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841585-UPC29L05T-E1-AZ
Ultra Librarian 3D Model Ultra Librarian UPC29L05T-E1-AZ CAD Model

Description

The UPC29L05T-E1-AZ is a low-dropout regulator manufactured by Renesas Electronics America. It is designed to provide a stable 5V output voltage with a low dropout voltage, making it suitable for various applications, especially battery-powered devices and systems where minimizing power loss is crucial.

Applications

  • Battery-powered equipment: Due to its low dropout voltage, it is ideal for applications where battery life is critical.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • Post-regulation for switching power supplies: Can be used to further regulate the output of a switching power supply to achieve higher precision and stability.
  • Linear regulators for noise-sensitive circuits: Offers clean power for analog circuits, reducing noise and ripple.
  • Power management in portable devices: Efficiently regulates voltage in devices like mobile phones, tablets, and wearable technology.

Features

  • Low Dropout Voltage: Ensures stable output even with a small difference between input and output voltage.
  • Fixed 5V Output: Provides a precise and stable 5V regulated output.
  • Overcurrent Protection: Protects the device and the load from damage in case of an overcurrent condition.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit, preventing thermal damage.
  • Compact Package: Typically available in a small surface-mount package (e.g., SOT-89 or similar), making it suitable for space-constrained applications.
  • High Accuracy: Provides a highly accurate regulated output voltage.

Benefits

  • Extended Battery Life: The low dropout voltage minimizes power loss, resulting in longer battery life for portable devices.
  • Stable Power Supply: Ensures a stable and reliable 5V power source for sensitive electronic circuits.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection features enhance the overall reliability of the system.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Space Saving: Compact package allows for efficient use of PCB space, making it suitable for small form factor designs.
  • Reduced Noise: Provides a clean and stable voltage, which is beneficial for noise-sensitive applications.

Additional Details

The UPC29L05T-E1-AZ typically requires a few external components, such as input and output capacitors, to ensure stable operation and improve transient response. The input capacitor helps to stabilize the input voltage, while the output capacitor reduces output noise and improves stability. The datasheet provided by Renesas Electronics America contains detailed information on recommended capacitor values and other design considerations.

This regulator is designed to operate within a specified input voltage range, usually slightly above the output voltage (5V) to ensure proper regulation. It's crucial to adhere to the recommended operating conditions specified in the datasheet to avoid damaging the device or compromising performance. The device is typically used in applications where the input voltage is relatively close to the desired output voltage, making it an efficient choice for various power management solutions.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2294 $66.1470
11+ $10.8547 $119.4017
17+ $10.5151 $178.7567
23+ $10.1767 $234.0641
30+ $9.8371 $295.1130
40+ $8.8196 $352.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess