EN
  • EN
  • DE

UPC1905CX-A

Part No UPC1905CX-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009544-UPC1905CX-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC1905CX-A CAD Model

Description

The UPC1905CX-A is a power management integrated circuit (PMIC) manufactured by Renesas Electronics America. It is designed for use in a variety of applications, providing efficient and reliable power conversion and regulation. This PMIC integrates multiple functions to minimize external components and simplify system design.

Applications:

  • LCD TVs and monitors
  • Notebook PCs
  • Power supplies for industrial equipment
  • Consumer electronics devices

Features:

  • High efficiency DC-DC conversion
  • Overvoltage protection
  • Overcurrent protection
  • Short circuit protection
  • Under voltage lockout
  • Soft start function
  • Adjustable output voltage
  • Integrated power MOSFETs

Benefits:

  • Reduces the number of external components required, simplifying board design and lowering BOM cost.
  • Increases system efficiency, leading to lower power consumption and heat dissipation.
  • Enhances system reliability through comprehensive protection features.
  • Provides flexibility with adjustable output voltage, allowing for customization to specific application needs.
  • Facilitates easy design implementation with integrated power MOSFETs and soft start functionality.

The UPC1905CX-A incorporates advanced control techniques to optimize efficiency across a wide load range. It also includes various protection features such as overvoltage, overcurrent, and short circuit protection to ensure reliable operation under demanding conditions. The soft start function minimizes inrush current during startup, preventing potential damage to the power supply and connected loads. The adjustable output voltage allows the PMIC to be tailored to the specific voltage requirements of different systems. This PMIC is typically available in a compact surface-mount package, which further reduces board space requirements.

This device is designed to provide stable and regulated power, ensuring the correct functioning of sensitive electronic components. Its robust protection features and high efficiency make it suitable for a wide range of power supply applications. Furthermore, its compact size and integrated features make it a cost-effective solution for modern electronic designs.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess