EN
  • EN
  • DE

M74LS76AP

Part No M74LS76AP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074464-M74LS76AP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS76AP CAD Model

Description

The M74LS76AP is a dual JK flip-flop with preset and clear, manufactured by Mitsubishi. This integrated circuit is a member of the 74LS series, which is known for its low-power Schottky TTL (Transistor-Transistor Logic) characteristics. The device contains two independent JK flip-flops within a single package, each featuring individual J, K, Clock, Preset, and Clear inputs, offering a versatile solution for various digital logic applications.

Applications

  • Sequential logic circuits: Used as fundamental building blocks in constructing sequential circuits such as counters, registers, and control systems.
  • Frequency dividers: Implemented in frequency divider circuits to reduce the frequency of input signals, crucial in timing and control applications.
  • Shift registers: Utilized in shift register designs for temporary data storage and manipulation in digital systems.
  • Control circuits: Found in various control circuit applications where the storage and manipulation of binary information are required.
  • Memory storage: Can be implemented in simple memory storage applications where temporary storage of digital data is needed.

Features

  • Dual JK flip-flops: Contains two independent JK flip-flops within a single package.
  • Preset and Clear inputs: Each flip-flop features asynchronous Preset and Clear inputs for direct setting or clearing of the flip-flop state.
  • Low-power Schottky TTL: Operates with low power consumption while maintaining TTL compatible input and output levels.
  • High noise immunity: Offers improved noise immunity compared to standard TTL devices.
  • High fan-out capability: Capable of driving multiple TTL loads.

Benefits

  • Versatile functionality: The dual JK flip-flop configuration provides versatility for various digital logic designs.
  • Simplified circuit design: Integration of two flip-flops in a single package reduces component count and simplifies circuit layout.
  • Direct control: Preset and Clear inputs enable direct and asynchronous control of the flip-flop state.
  • Low power consumption: Low-power Schottky TTL technology minimizes power consumption, making it suitable for power-sensitive applications.
  • Reliable performance: Offers reliable performance with good noise immunity and fan-out capability.

The M74LS76AP is typically packaged in a 16-pin DIP (Dual In-line Package). It operates from a 5V power supply and is designed to function within the standard operating temperature range for TTL devices. Detailed electrical characteristics, such as propagation delays and input/output voltage levels, can be found in the device's datasheet.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Omron
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess