EN
  • EN
  • DE

UPC177GR-9LG-E1-A

Part No UPC177GR-9LG-E1-A
Manufacturer Renesas Electronics America
Catalog Linear - Comparators
Description 30-V quad differential comparator 14-TSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050647-UPC177GR-9LG-E1-A
Categories Linear - Comparators
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC177GR-9LG-E1-A CAD Model

Description

The UPC177GR-9LG-E1-A is an operational amplifier (op-amp) manufactured by Renesas Electronics America. This device is designed for use in a wide variety of analog circuit applications, providing amplification, filtering, and signal conditioning. Its features make it suitable for both general-purpose and more specialized applications.

Applications:

  • Audio Amplification: Amplifying audio signals in preamplifiers, headphone amplifiers, and audio mixers.
  • Sensor Signal Conditioning: Processing and amplifying signals from sensors such as temperature sensors, pressure sensors, and light sensors.
  • Active Filters: Implementing active filters for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Building instrumentation amplifiers for precise measurement applications.
  • Voltage Followers: Creating voltage followers for buffering signals and impedance matching.

Features:

  • Low Noise: Minimizes noise in amplified signals.
  • High Gain: Provides high open-loop gain for accurate amplification.
  • Wide Bandwidth: Supports a wide range of signal frequencies.
  • Low Input Bias Current: Minimizes the effect of input bias current on circuit performance.
  • Single Supply Operation: Operates from a single power supply voltage.

Benefits:

  • Improved Signal Quality: Provides clean and accurate amplification of signals.
  • Enhanced Circuit Performance: Improves the performance of analog circuits.
  • Versatile Application: Suitable for a wide range of analog circuit designs.
  • Simplified Design: Simplifies circuit design with single-supply operation.
  • Cost-Effective Solution: Provides a cost-effective solution for amplification and signal conditioning.

The UPC177GR-9LG-E1-A typically features a gain-bandwidth product in the MHz range and a low input offset voltage. It is commonly available in a small outline package (SOP). Its low noise characteristics make it particularly well-suited for audio and instrumentation applications. Refer to the Renesas Electronics America datasheet for detailed electrical characteristics, package dimensions, and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess