The UPA502T-T2 is a P-channel MOSFET from Renesas Electronics America, designed for high-speed switching applications. This device offers low on-resistance, contributing to reduced power loss and improved efficiency in various electronic circuits.
Applications
- Power management circuits in portable devices
- Load switches
- DC-DC converters
- Motor control circuits
- Analog switches
Features
- P-Channel MOSFET
- Low on-resistance (typically around 0.25 ohms at VGS = -4.5V)
- High-speed switching capability
- Surface mount package
- Low threshold voltage
Benefits
- Increased efficiency: The low on-resistance minimizes power dissipation, leading to higher efficiency in power management applications.
- Fast switching speeds: Enables use in high-frequency circuits.
- Compact design: The surface mount package allows for space-saving designs.
- Simplified drive circuitry: The low threshold voltage makes it easier to drive the MOSFET with standard logic levels.
- Improved thermal performance: Lower power dissipation contributes to reduced heat generation, enhancing overall system reliability.
Additional Details
The UPA502T-T2 typically comes in a small surface-mount package, facilitating automated assembly processes. Its electrical characteristics include a drain-source voltage (VDS) rating of -20V, a gate-source voltage (VGS) rating of ±8V, and a continuous drain current (ID) rating that depends on the operating temperature and mounting conditions. The gate charge is relatively low, which further enhances its switching speed. Detailed specifications, including temperature coefficients, capacitances, and switching times, are available in the Renesas datasheet for this component.
It is commonly used in portable electronics where efficiency and size are critical design considerations. The device's robust design and reliable performance make it suitable for a wide range of applications that require efficient power switching.