EN
  • EN
  • DE

TG110-S120N2TR

Part No TG110-S120N2TR
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365077-TG110-S120N2TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG110-S120N2TR CAD Model

Description

The TG110-S120N2TR is a through-hole, single-port Ethernet transformer module manufactured by Halo Electronics Inc. This module is designed for signal isolation and impedance matching in Ethernet applications, ensuring reliable data transmission and preventing noise interference. The 'TR' suffix typically indicates that this component is supplied in tape and reel packaging for automated assembly processes. This transformer is engineered to meet the demanding requirements of various network environments, offering robust performance and long-term stability.

Applications:

  • Ethernet network interfaces: Used in network interface cards (NICs) and embedded Ethernet systems.
  • Routers and switches: Provides isolation and impedance matching in network routing and switching equipment.
  • Industrial automation: Implemented in industrial Ethernet devices for signal integrity and protection.
  • Power over Ethernet (PoE) applications: Supports PoE functionality by isolating the power supply from the data lines.
  • Telecommunications equipment: Used in various telecommunications devices requiring Ethernet connectivity.

Features:

  • Through-hole mounting: Designed for easy installation and secure connection on printed circuit boards (PCBs).
  • Single-port configuration: Supports one Ethernet port, simplifying design and layout in single-port applications.
  • High isolation voltage: Provides robust electrical isolation between the Ethernet PHY and the network cable.
  • Optimized for Ethernet standards: Meets or exceeds IEEE 802.3 standards for Ethernet performance.
  • Tape and Reel Packaging: Supplied on tape and reel for automated pick-and-place assembly.

Benefits:

  • Improved signal integrity: Ensures reliable data transmission by minimizing signal distortion and noise.
  • Enhanced electrical isolation: Protects sensitive circuitry from voltage spikes and surges.
  • Reduced electromagnetic interference (EMI): Minimizes EMI radiation, ensuring compliance with regulatory standards.
  • Increased system reliability: Robust design enhances the overall reliability and longevity of Ethernet-enabled devices.
  • Automated Assembly: Tape and Reel packaging reduces manufacturing time and errors.

Technical Specifications:

While specific electrical parameters may vary, typical specifications for Halo Ethernet transformers include:

  • Isolation Voltage: Typically 1500Vrms or higher.
  • Inductance (OCL): Specified inductance value at a given frequency.
  • Turns Ratio: Specified for impedance matching.
  • Operating Temperature Range: Industrial temperature range (e.g., -40°C to +85°C).
  • Compliance: RoHS compliant.

The TG110-S120N2TR from Halo Electronics is a reliable and high-performance Ethernet transformer, ideal for automated assembly processes in various applications requiring robust signal isolation and impedance matching in Ethernet networks. Its design ensures that network devices operate efficiently and reliably under different environmental conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess