EN
  • EN
  • DE

UPA2805UT1L-E2-AY

Part No UPA2805UT1L-E2-AY
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389493-UPA2805UT1L-E2-AY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2805UT1L-E2-AY CAD Model

Description

The UPA2805UT1L-E2-AY is a P-channel power MOSFET manufactured by Renesas Electronics. This MOSFET is designed for various power management applications that require efficient switching and low on-resistance. Its compact size and performance characteristics make it suitable for use in portable devices and other space-constrained applications.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Mobile Devices
  • Battery Charging Circuits

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Surface Mount Technology (SMT) Package
  • High-Speed Switching

Benefits:

  • Improved Power Efficiency
  • Reduced Heat Dissipation
  • Compact Size for Portable Applications
  • Enhanced System Performance

Additional Details:

The UPA2805UT1L-E2-AY features a low on-resistance that minimizes power loss during conduction, resulting in higher efficiency in power conversion circuits. The surface mount package is ideal for compact designs and automated assembly processes. The fast switching speed contributes to reduced switching losses and improved overall system performance. Refer to the Renesas datasheet for detailed electrical characteristics, including RDS(on) values at various gate voltages, gate charge, and maximum drain current ratings. It is crucial to consult the datasheet to ensure the device is operated within its specified limits and to maximize its performance and reliability. This MOSFET is a suitable choice for applications requiring a P-channel device with low RDS(on), fast switching, and a small form factor. Proper thermal management is important for long-term reliability. The datasheet contains recommendations for thermal design. It's designed for automated assembly, making manufacturing processes more efficient. Always consult the official datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Lowest to $3.3622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess