EN
  • EN
  • DE

UPA1931TE-T1-AT

Part No UPA1931TE-T1-AT
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description MOS FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277477-UPA1931TE-T1-AT
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA1931TE-T1-AT CAD Model

Description

The UPA1931TE-T1-AT is an N-channel power MOSFET manufactured by Renesas Electronics. It's designed for use in a variety of power switching and load management applications, prioritizing efficiency and low on-resistance.

Applications:

  • DC-DC converters
  • Load switching circuits
  • Power management in portable electronics
  • Motor control circuits (small motors)
  • LED lighting applications

Features:

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • High-speed switching capability
  • Small surface-mount package (typically SOT-23 or similar)
  • Gate-Source Voltage (VGS) rating of ±20V
  • Drain-Source Voltage (VDS) rating of 30V

Benefits:

  • Increased power efficiency due to reduced on-resistance losses
  • Minimized heat generation, improving system thermal performance
  • Faster switching speeds suitable for high-frequency designs
  • Compact footprint ideal for space-constrained applications
  • Improved system reliability

Additional Details:

The UPA1931TE-T1-AT's low gate charge contributes to efficient switching. Its small surface-mount package facilitates automated assembly. It is typically used in applications demanding minimal power loss and high efficiency. The specific package and dimensions can be found in the official Renesas datasheet. Always consult the datasheet for detailed electrical characteristics, thermal resistance, and safe operating area (SOA) information. The device is RoHS compliant.

Key specifications to consider include the maximum drain current (ID), which is dependent on temperature and mounting conditions, the gate threshold voltage (VGS(th)), and the total gate charge (Qg). Proper thermal management is important to ensure reliable operation at higher power levels. This MOSFET is designed to minimize conduction losses and optimize switching performance, contributing to higher overall system efficiency.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess