The UPA1914TE-T1-A is a P-channel MOSFET manufactured by Renesas Electronics America. It is designed for efficient power switching applications, featuring low on-resistance and fast switching speeds. This MOSFET is commonly used in DC-DC converters, load switches, and other power management circuits.
Applications
- DC-DC Converters: Provides efficient voltage regulation in various electronic devices.
- Load Switches: Controls power distribution in electronic systems.
- Power Management Circuits: Manages power in portable electronics and other applications.
- Motor Control: Drives small DC motors in low-power applications.
Features
- P-Channel MOSFET: Simplifies gate drive requirements in some applications.
- Low On-Resistance (RDS(on)): Minimizes power losses during switching.
- Small Surface Mount Package: Enables high-density mounting and miniaturization.
- High-Speed Switching: Reduces switching losses and improves efficiency.
Benefits
- Improved Efficiency: Low on-resistance reduces power dissipation and increases overall efficiency.
- Compact Design: Small package size allows for space-saving designs.
- Simplified Drive Circuitry: P-channel configuration simplifies gate drive design.
- Reliable Operation: Designed for stable and consistent performance.
Technical Specifications
Common specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Drain Current (ID), On-Resistance (RDS(on)), and Total Gate Charge (Qg). Refer to the official Renesas datasheet for the UPA1914TE-T1-A for precise details.