The UPD720180GC-YEB-A is a USB 3.0 Host Controller manufactured by Renesas Electronics America. It provides a high-speed interface between a host system and USB peripherals, enabling fast data transfer rates. This controller is designed to meet the growing demand for increased bandwidth in various applications. It supports multiple USB devices simultaneously.
Applications
- Desktop PCs
- Laptop Computers
- Embedded Systems
- Industrial Control Systems
- USB Expansion Cards
Features
- Compliant with USB 3.0 Specification Revision 1.0 and USB 2.0 Specification.
- Supports transfer rates of up to 5 Gbps (SuperSpeed), 480 Mbps (High-Speed), 12 Mbps (Full-Speed) and 1.5 Mbps (Low-Speed).
- Integrated USB 2.0 Transceiver.
- Supports simultaneous operation of multiple USB devices.
- Enhanced Host Controller Interface (EHCI) and eXtensible Host Controller Interface (xHCI) compliant.
- Supports USB Battery Charging Specification Revision 1.2.
- Power Management features for low power consumption.
Benefits
- Increased data transfer speeds compared to USB 2.0, improving overall system performance.
- Backward compatibility with USB 2.0 and USB 1.1 devices, ensuring seamless integration with existing peripherals.
- Reduced power consumption, extending battery life in portable devices.
- Improved user experience with faster file transfers and device synchronization.
- Simplified system design with integrated USB 2.0 transceiver.
Additional Details
The UPD720180GC-YEB-A typically operates within a specified voltage range (e.g., 3.3V for I/O and 1.05V for core voltage) and temperature range. The specific package type (e.g., QFN) and pin count vary based on the implementation. It interfaces with the host system via a standard interface such as PCI Express (PCIe). The controller supports various power management modes to minimize power consumption when idle. Detailed technical specifications including clock frequencies, power consumption details, and pinout information can be found in the Renesas product datasheet.