EN
  • EN
  • DE

UPA1858GR-9JG-E2-A

Part No UPA1858GR-9JG-E2-A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case MSOP8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757791-UPA1858GR-9JG-E2-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1858GR-9JG-E2-A CAD Model

Description

The UPA1858GR-9JG-E2-A from Renesas Electronics America is a P-channel Power MOSFET designed for a variety of power management applications. This MOSFET features low on-resistance and high-speed switching, making it suitable for efficient power conversion and control in demanding electronic systems. The device is supplied in a small surface mount package, which simplifies the assembly process and reduces overall system size.

Applications:

  • DC-DC Converters: Used in step-down (buck) and step-up (boost) converters for efficient voltage regulation.
  • Load Switches: Implemented as load switches to control power distribution in electronic devices.
  • Motor Control: Employed in motor control circuits for driving small DC motors.
  • Power Management Circuits: Utilized in power management circuits for battery charging and discharging.
  • LED Lighting: Used in LED drivers for controlling the brightness of LEDs.

Features:

  • Low On-Resistance: Minimizes power losses and improves efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient power conversion.
  • P-Channel MOSFET: Offers a simple and versatile solution for power management.
  • Surface Mount Package: Facilitates easy assembly and reduces board space requirements.
  • Avalanche Capability: Provides robustness against transient voltage spikes.

Benefits:

  • Improved System Efficiency: Low on-resistance contributes to enhanced power conversion efficiency.
  • Reduced Power Dissipation: Efficient switching minimizes power losses and reduces heat generation.
  • Simplified Circuit Design: P-channel MOSFET simplifies circuit design and reduces component count.
  • Compact System Design: Surface mount package allows for compact system design.
  • Enhanced System Reliability: Avalanche capability protects the MOSFET from voltage transients.

Additional Details:

The UPA1858GR-9JG-E2-A features a typical on-resistance in the milliohm range and a gate-source voltage rating suitable for a variety of applications. The device operates over a wide temperature range, making it suitable for both indoor and outdoor applications. It is manufactured using advanced trench technology to minimize on-resistance and improve switching performance. This MOSFET is designed to meet the stringent requirements of modern power management systems. Consult the datasheet for the precise voltage range, current handling capabilities, and package dimensions.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess