EN
  • EN
  • DE

TW5866-BA2-CR

Part No TW5866-BA2-CR
Manufacturer Renesas Electronics America
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER NTSC/PAL 416BGA / Decoder IC NTSC, PAL 416-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr Renesas Electronics America Inc
Package Tray
Product Status Obsolete
Type Decoder
Applications NTSC, PAL
Mounting SMD (SMT)
Package / Case 416-BGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number TW5866
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 996657-TW5866-BA2-CR
Ultra Librarian 3D Model Ultra Librarian TW5866-BA2-CR CAD Model

Description

The Renesas Electronics America TW5866-BA2-CR is an interface decoder that is part of the Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters category. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Mounting: SMD (SMT)
  • Package: Tray
  • REACH Compliant: No
  • HTSUS Code: 8542.39.0001
  • Standard Package: 40
  • Voltage Supply: Analog and Digital
  • Supplier Device Package: 416-PBGA (27x27)
  • Package/Case: 416-BGA
  • ECCN: None
  • MSL Level: 3 (168 Hours)
  • Series: TW5866
  • Status: Obsolete

You May Also Be Interested in

Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess