EN
  • EN
  • DE

TIP116119

Part No TIP116119
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099327-TIP116119
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIP116119 CAD Model

Description

The TIP116119 is a component manufactured by Renesas Electronics America. Given the product identifiers, it seems to be a discrete semiconductor component, likely a transistor or similar device. Renesas is known for producing a wide array of semiconductor products used in various electronic applications.

Applications

  • Power Amplification: Used in audio amplifiers and other applications requiring signal amplification.
  • Switching Circuits: Employed in circuits that need to switch current on or off, such as in power supplies or motor control.
  • Linear Regulators: Utilized in linear voltage regulators to provide a stable output voltage.
  • General Purpose Amplification: Can be used in various general-purpose amplification circuits.
  • Motor Control: Used in motor control circuits for controlling the speed and direction of motors.

Features

  • High Current Gain: Provides significant amplification of input signals.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop.
  • Fast Switching Speed: Enables quick transitions between on and off states.
  • High Voltage Capability: Can handle relatively high voltage levels.
  • Robust Design: Designed to withstand demanding operating conditions.

Benefits

  • Improved Circuit Performance: Enhanced amplification and switching capabilities lead to better overall circuit performance.
  • Increased Efficiency: Low saturation voltage minimizes power loss and improves efficiency.
  • Reliable Operation: Robust design ensures consistent and reliable operation over time.
  • Versatile Application: Suitable for a wide range of applications due to its flexible characteristics.
  • Simplified Circuit Design: High current gain reduces the need for complex biasing circuitry.

Additional Details

Without access to specific datasheets or further information, it's difficult to provide exact electrical characteristics such as voltage and current ratings, hFE values, or package type. These specifications are critical for proper application design and should be verified using the manufacturer's datasheet for the specific TIP116119 part from Renesas Electronics America. This component likely comes in a through-hole package, facilitating easy mounting on PCBs.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Vishay
Diode Cyl Tape
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess