EN
  • EN
  • DE

HD74HC273FPV-E

Part No HD74HC273FPV-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function D-Type, Flip-Flop
RoHS Non-Compliant
Win Source Part Number 1062304-HD74HC273FPV-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC273FPV-E CAD Model

Description

The HD74HC273FPV-E is a high-speed CMOS octal D-type flip-flop with clear manufactured by Renesas. This device is part of the 74HC family, offering low power consumption and high noise immunity. It's commonly used for parallel data storage and transfer applications.

Applications

  • Data Registers: Storing parallel data in digital systems.
  • Memory Buffers: Buffering data between different memory sections.
  • Address Latches: Latching address lines in memory systems.
  • Parallel Data Transfer: Transferring data in parallel between different components.
  • Microprocessor Systems: Interfacing microprocessors with peripherals.

Features

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops.
  • Positive-Edge Triggered: Data is loaded on the positive edge of the clock signal.
  • Direct Clear Input: Asynchronous clear input resets all flip-flops.
  • High-Speed Operation: Provides fast switching speeds due to the CMOS technology.
  • Low Power Consumption: Operates with significantly less power compared to TTL counterparts.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • TTL-Compatible Input Thresholds: Compatible with TTL logic levels.
  • Surface Mount Package: Available in a surface mount package (FPV) for compact designs.

Benefits

  • Simplified Circuit Design: Integrates eight flip-flops in a single package, reducing component count.
  • Improved System Performance: High-speed operation allows for faster data processing.
  • Reduced Power Consumption: Low power consumption minimizes heat dissipation and extends battery life.
  • Enhanced System Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Compact Design: Surface mount package enables smaller circuit board layouts.

Additional Details

The 'FPV' in HD74HC273FPV-E likely refers to a specific surface mount package, possibly a TSSOP or SSOP package. The 'E' likely denotes a specific manufacturing or quality control standard. The propagation delay from clock to output and from clear to output are important timing parameters. The setup and hold times for the D inputs must be considered for reliable data capture. Consult the Renesas datasheet for detailed specifications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess