EN
  • EN
  • DE

SSTUAF32865AHLFT

Part No SSTUAF32865AHLFT
Manufacturer Renesas Electronics America
Catalog Logic - Specialty Logic
Description IC REGIST BUFF 25BIT DDR2 160BGA / 1:2 Registered Buffer with Parity IC 160-CABGA (9x13)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Renesas Electronics America Inc
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 28
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 160-LFBGA
Supplier Device Package 160-CABGA (9x13)
Base Product Number SSTUAF32865
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256309-SSTUAF32865AHLFT
Ultra Librarian 3D Model Ultra Librarian SSTUAF32865AHLFT CAD Model

Description

The Renesas Electronics America Inc 1256309-SSTUAF32865AHLFT is a Logic - Specialty Logic IC with 28 bits.

  • Supply Voltage: 1.7V to 1.9V
  • Package/Case Size: 160-LFBGA
  • Number of Bits: 28
  • ECCN: EAR99
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess