EN
  • EN
  • DE

SLG4R41590VTR

Part No SLG4R41590VTR
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961808-SLG4R41590VTR
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4R41590VTR CAD Model

Description

The SLG4R41590VTR is a Configurable Mixed-signal IC (CMIC) from Renesas Electronics America, offering a versatile and highly integrated solution for various electronic applications. CMICs like the SLG4R41590VTR combine digital and analog functionality in a single chip, enabling designers to create custom circuits with minimal external components.

Applications

  • Consumer Electronics: Used in devices like wearables, smartphones, and tablets for power management, signal processing, and custom logic implementation.
  • Industrial Automation: Employed in industrial control systems for sensor interfacing, motor control, and programmable logic functions.
  • Internet of Things (IoT): Suitable for IoT devices requiring low power consumption and flexible configuration options.
  • Medical Devices: Integrated into portable medical equipment for data acquisition, signal conditioning, and custom analog front-end designs.
  • Automotive Electronics: Utilized in automotive applications for lighting control, sensor interfaces, and custom circuit development.

Features

  • Configurable Analog Blocks: Contains programmable analog components like op-amps, comparators, ADCs, and DACs that can be interconnected to form custom analog circuits.
  • Configurable Digital Logic: Features programmable digital logic blocks, including look-up tables (LUTs), flip-flops, and counters, for implementing custom digital functions.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered devices and energy-efficient applications.
  • Small Package Size: Available in compact packages to minimize board space and enable integration into small form-factor devices.
  • In-System Programming: Supports in-system programming, allowing designers to modify the configuration and functionality of the CMIC without removing it from the circuit.

Benefits

  • Design Flexibility: Offers unparalleled design flexibility, allowing engineers to create custom circuits tailored to their specific application requirements.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of external components and simplifying circuit design.
  • Faster Time-to-Market: Enables rapid prototyping and development, allowing designers to bring their products to market faster.
  • Improved Performance: Optimizes circuit performance by minimizing parasitic effects and signal delays.
  • Cost Savings: Reduces overall system cost by eliminating the need for multiple discrete components.

Additional Details

The SLG4R41590VTR is typically programmed using a dedicated development tool provided by Renesas. This tool allows designers to configure the analog and digital blocks, define the interconnections, and simulate the circuit behavior before programming the CMIC. Detailed specifications, including voltage ratings, current consumption, and timing characteristics, can be found in the device datasheet. The specific package type, denoted by the "VTR" suffix, indicates tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess