EN
  • EN
  • DE

AD8023ARZ-REEL7

Part No AD8023ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO TRIPLE HC 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 125MHz
Slew Rate 1200 V/μs
Operating Supply Current 7mA
Channel Output Current 70mA
Supply Voltage - Operating 4.2 V to 15 V, ±2.1 V to 7.5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 131156-AD8023ARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8023ARZ-REEL7 CAD Model

Description

Product Overview: AD8023ARZ-REEL7

The AD8023ARZ-REEL7 is a high-performance, triple video amplifier designed by Analog Devices Inc., a leader in the field of high-performance semiconductors. This product is specifically engineered to deliver exceptional video quality and is optimized for a broad range of applications, including professional video electronics, medical imaging, and surveillance systems.

Key Features

  • High-Speed Performance: The AD8023ARZ-REEL7 boasts a fast settling time, making it an ideal choice for high-speed video applications. This ensures that video signals are processed quickly and with minimal lag, providing a seamless viewing experience.
  • Wide Bandwidth: With a wide bandwidth, this amplifier can handle a range of frequencies, ensuring that it can support high-resolution video formats without compromising the quality of the signal.
  • Low Distortion: The device features low distortion levels, which is crucial for maintaining the integrity of the video signal. This results in a clearer, more accurate representation of the original scene.
  • High Output Current: The amplifier is capable of delivering high output currents, making it suitable for driving a variety of loads, including cables and other video components.

Package and Supply Information

The AD8023ARZ-REEL7 comes in a compact, surface-mount package, which is ideal for space-constrained applications. The device is supplied in tape and reel format (REEL7), facilitating efficient handling and manufacturing processes. Additionally, it operates over a wide supply voltage range, providing flexibility in system design.

Applications

  • Professional Video Electronics
  • Medical Imaging Systems
  • Surveillance and Security Cameras
  • Video Broadcasting Equipment
  • High Definition Television (HDTV)

Overall, the AD8023ARZ-REEL7 from Analog Devices Inc. is a robust and reliable choice for any application requiring high-quality video amplification. Its combination of speed, performance, and versatility makes it a valuable component in any advanced video processing system.

You May Also Be Interested in

Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.2392
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess