EN
  • EN
  • DE

SC14480A5M80VE8

Part No SC14480A5M80VE8
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983442-SC14480A5M80VE8
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC14480A5M80VE8 CAD Model

Description

The SC14480A5M80VE8 is a system-on-chip (SoC) or microcontroller from Renesas Electronics. Due to the complexity of SoCs, detailed specifications are often specific to the application they were designed for, but generally, this component is involved in managing and controlling various aspects of an electronic system.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and industrial networking equipment.
  • Automotive Electronics: Employed in engine control units (ECUs), body control modules (BCMs), and infotainment systems.
  • Consumer Electronics: Found in digital TVs, set-top boxes, and home appliances.
  • Networking Equipment: Utilized in routers, switches, and other networking devices.
  • Medical Devices: Integrated into medical equipment such as patient monitoring systems and diagnostic devices.

Features

  • High-Performance Processor Core: Contains a powerful processor core for executing complex tasks.
  • Integrated Memory: Includes on-chip flash memory and RAM for program storage and data manipulation.
  • Multiple Communication Interfaces: Offers a variety of communication interfaces, such as UART, SPI, I2C, and Ethernet.
  • Advanced Peripherals: Features advanced peripherals, including timers, counters, PWM generators, and ADCs.
  • Security Features: Incorporates security features to protect against unauthorized access and tampering.
  • Low Power Consumption: Designed for low power operation to extend battery life.

Benefits

  • Enhanced System Performance: Provides high performance for demanding applications.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing overall system cost.
  • Simplified System Design: Simplifies system design with its integrated features and peripherals.
  • Improved Reliability: Offers improved reliability due to its robust design and manufacturing process.
  • Increased Security: Enhances system security with its built-in security features.

The SC14480A5M80VE8 is a versatile component used where integrated control, communication, and processing are required. Because of its nature as a specific SoC, it is important to consult the Renesas Electronics datasheet or applicable documentation for particular clock speeds, memory sizes, peripheral details, and security features relevant to specific applications. This component allows for complex operations within sophisticated devices, streamlining designs and reducing overall system complexity.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,019 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess