EN
  • EN
  • DE

RQK0606KGDQATL-H

Part No RQK0606KGDQATL-H
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Silicon N Channel MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298738-RQK0606KGDQATL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQK0606KGDQATL-H CAD Model

Description

The RQK0606KGDQATL-H is an N-channel MOSFET from Renesas Electronics America, designed for efficient power management in various applications. This MOSFET features low on-resistance and fast switching speeds, which contribute to reduced power loss and improved overall system efficiency. It is available in a surface-mount package, making it suitable for compact designs and automated assembly processes.

Applications:

  • DC-DC converters: Used in synchronous rectification for increased efficiency in voltage regulation.
  • Load switching: Used to control power delivery to different components in electronic systems.
  • Power management in portable devices: Integrated into battery management systems to optimize power usage and extend battery life.
  • Motor control: Suitable for driving small motors in various applications.

Features:

  • Low on-resistance (Rds(on)): Minimizes conduction losses, enhancing overall efficiency.
  • Fast switching speed: Reduces switching losses, enabling higher operating frequencies.
  • Avalanche rated: Provides enhanced robustness against voltage spikes and transient events.
  • Logic level drive: Simplifies integration with logic circuits and microcontrollers.
  • Surface mount package: Facilitates automated assembly and supports compact designs.

Benefits:

  • High efficiency: Reduces power dissipation, resulting in cooler operation and longer battery life.
  • Improved thermal performance: Low Rds(on) reduces heat generation.
  • Simplified circuit design: Logic level drive reduces the need for external driver components.
  • Compact solution: Surface mount package enables high-density board layouts.
  • Robustness: Avalanche rating offers protection against transient overvoltage conditions.

Additional Details:

The RQK0606KGDQATL-H is designed with a gate-source voltage (Vgs) range compatible with logic-level control, making it easy to interface with microcontrollers and digital circuits. Its fast switching characteristics and low gate charge allow for efficient operation at high frequencies. The surface mount package provides enhanced thermal dissipation and simplifies the assembly process. Manufactured to meet rigorous quality standards, ensuring reliable performance in demanding applications.

For detailed information on electrical characteristics, thermal performance, and package dimensions, refer to the official datasheet. Proper thermal management and application design are critical for achieving optimal performance and reliability.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess