EN
  • EN
  • DE

IBM 69Y5943 - 675W High Efficiency Redundant AC Power Supply

Part No IBM 69Y5943 - 675W High Efficiency Redundant AC Power Supply
Manufacturer IBM
Catalog Uncategorized
Description 675W High Efficiency Redundant AC Power Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1420321-IBM 69Y5943 - 675W High Efficiency Redundant AC Power Supply
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 69Y5943 - 675W High Efficiency Redundant AC Power Supply CAD Model

Description

The IBM 69Y5943, a 675W High Efficiency Redundant AC Power Supply, represents a crucial advancement in the design and functionality of power supply units (PSUs) for data centers and enterprise-level server systems. This product is engineered to deliver reliable and efficient power to critical computing components, ensuring seamless operation and system stability in demanding professional environments. With its high output capacity, the 69Y5943 can support a wide range of server configurations and workloads, offering flexibility in system design and scalability for future expansion. The redundancy feature of this power supply is particularly noteworthy, providing a fail-safe mechanism that significantly reduces the risk of system downtime in the event of a power supply failure. This demonstrates IBM's commitment to reliability and uninterrupted performance, critical factors in high-stakes computing environments where downtime can result in significant operational and financial consequences. The 675W High Efficiency Redundant AC Power Supply also emphasizes energy efficiency, incorporating advanced technologies to reduce power consumption and operational costs, while also minimizing the carbon footprint of data center operations. This aligns with IBM's dedication to sustainability and its efforts to create eco-friendly solutions without compromising on performance. Overall, the IBM 69Y5943 is emblematic of IBM's leadership in creating innovative, reliable, and efficient power solutions that cater to the sophisticated needs of contemporary data centers and computing infrastructures.

You May Also Be Interested in

TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING S-S
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to $0.2727
Fujitsu Electronics America, Inc.
HEATSINK TX200S7 TX150S8
Need more? Email Us
Dell
1U Rack LED Console with 18.5in KKM LCD, UK
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
EMC
DCX8518-0106, DCX CR16-8 16GB CORE BLADE
Need more? Email Us
Analog Devices Inc.
SENSOR AND DETECTOR INTERFACE
Lowest to $61.7745
Dell
PowerEdge KVM 1081AD 8 Port Server Console Switch
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess