EN
  • EN
  • DE

RKZ5.6B2KLR1

Part No RKZ5.6B2KLR1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295717-RKZ5.6B2KLR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ5.6B2KLR1 CAD Model

Description

The RKZ5.6B2KLR1 is a Zener diode manufactured by Renesas Electronics America. Similar to other Zener diodes, it's designed to maintain a stable voltage across its terminals when the current fluctuates, making it useful for voltage regulation and protection circuits.

Applications

  • Voltage Regulation: Used in power supplies to provide a constant output voltage, protecting connected devices.
  • Overvoltage Protection: Clamps voltage spikes to protect sensitive components from damage.
  • Signal Clipping: Shapes and limits signal waveforms to desired levels.
  • Voltage Referencing: Provides a stable reference voltage for comparators, ADCs (Analog-to-Digital Converters), and other circuits.

Features

  • Zener Voltage: 5.6V (Nominal). Tolerance might vary depending on the specific datasheet.
  • Low Reverse Leakage Current: Reduces power consumption and improves regulation accuracy.
  • Fast Response Time: Quickly clamps voltage spikes, providing effective protection.
  • Small Package Size: Suitable for compact circuit designs. (Package details should be checked in the datasheet)
  • RoHS Compliant: Lead-free construction, adhering to environmental standards.

Benefits

  • Stable Voltage Output: Provides a reliable and consistent voltage reference point.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage caused by voltage surges.
  • Improved Circuit Stability: Enhances the overall performance and reliability of electronic circuits.
  • Reduced Power Dissipation: Minimizes energy waste due to low leakage current.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

For detailed specifications like reverse current, forward voltage, and temperature coefficient, refer to the official Renesas datasheet for the RKZ5.6B2KLR1. Pay close attention to the maximum power dissipation rating to prevent overheating and potential failure. Proper mounting and thermal management techniques may be necessary depending on the application's operating conditions. This Zener diode offers a reliable solution for various voltage regulation and protection requirements in electronic circuits. Always consult the datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and safety.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5662 $62.6480
90+ $1.2855 $115.6950
140+ $1.2451 $174.3140
195+ $1.2047 $234.9165
250+ $1.1642 $291.0500
335+ $1.0441 $349.7735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess