EN
  • EN
  • DE

RKZ15-2KD#P2Q

Part No RKZ15-2KD#P2Q
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1137883-RKZ15-2KD#P2Q
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RKZ15-2KD#P2Q CAD Model

Description

The RKZ15-2KD#P2Q is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage is above a certain value – the Zener voltage. This characteristic makes them useful in voltage regulation and surge protection circuits.

Applications:

  • Voltage Regulation: Used in voltage regulator circuits to maintain a constant output voltage.
  • Surge Protection: Employed in surge protection circuits to protect sensitive electronic components from voltage spikes.
  • Clipping Circuits: Utilized in clipping circuits to limit the voltage of a signal.
  • Overvoltage Protection: Used in overvoltage protection circuits to prevent damage from excessive voltage.
  • Reference Voltage: Provides a stable reference voltage in various electronic circuits.

Features:

  • Zener Voltage: Has a specific Zener voltage (Vz), which is the reverse voltage at which the diode starts to conduct significantly. Based on the '15' in the part number, the Zener voltage is likely around 15V.
  • Low Reverse Leakage Current: Exhibits low reverse leakage current below the Zener voltage.
  • Sharp Breakdown Voltage: Provides a sharp breakdown voltage characteristic for precise voltage regulation.
  • Surface Mount Package: Typically available in a surface mount package for easy PCB assembly.
  • High Surge Capability: Designed to withstand high surge currents without damage.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Stable Voltage Regulation: Provides stable and reliable voltage regulation in electronic circuits.
  • Effective Surge Protection: Protects sensitive components from damaging voltage surges.
  • Precise Voltage Clipping: Allows for precise voltage clipping in signal processing applications.
  • Easy Assembly: Surface mount package simplifies PCB assembly and reduces manufacturing costs.
  • Compact Size: Small form factor saves valuable board space.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The RKZ15-2KD#P2Q typically comes in a small surface mount package such as SOD-323. Important parameters to consider when using this Zener diode include the Zener voltage (Vz), reverse leakage current (Ir), power dissipation, and surge current capability. Detailed specifications, including these parameters and operating temperature ranges, can be found in the official Renesas Electronics America datasheet for this part. Proper heat sinking may be required for high power applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,494 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess