EN
  • EN
  • DE

RKV655KL#R6

Part No RKV655KL#R6
Manufacturer Renesas Electronics America
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE CAPACITANCE DIODE / Varactors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr Renesas Electronics America Inc
Series *
Package Bulk
Base Product Number RKV655
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Other Names RENRNSRKV655KL#R6,2156-RKV655KL#R6
Standard Package 10,000
Win Source Part Number 1107723-RKV655KL#R6
Ultra Librarian 3D Model Ultra Librarian RKV655KL#R6 CAD Model

Description

The RKV655KL#R6 is a power MOSFET from Renesas Electronics America, designed for high-efficiency switching applications. This MOSFET is part of Renesas' extensive portfolio of power management solutions, catering to various industrial and consumer electronic devices.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • AC-DC power supplies: Found in power supplies for computers, servers, and other electronic equipment.
  • Motor control: Employed in controlling the speed and torque of electric motors.
  • Inverters: Integral to converting DC power to AC power in solar inverters and uninterruptible power supplies (UPS).
  • Lighting systems: Applied in electronic ballasts and LED lighting drivers.

Features:

  • Low on-resistance (Rds(on)): Minimizes power loss during switching, improving efficiency.
  • High-speed switching: Enables faster switching frequencies, reducing switching losses.
  • Avalanche capability: Provides robustness against voltage spikes and transient events.
  • High-temperature operation: Ensures reliable performance in demanding thermal environments.
  • Surface mount package: Facilitates automated assembly and compact design.

Benefits:

  • Improved energy efficiency: Reduces power consumption and operating costs.
  • Enhanced system reliability: Provides stable and dependable performance in various applications.
  • Compact design: Allows for smaller and lighter electronic devices.
  • Reduced heat dissipation: Minimizes thermal stress on components, extending lifespan.
  • Simplified design: Easier integration into existing circuits and systems.

Additional Details:

The RKV655KL#R6 typically features a voltage rating suitable for a wide range of applications. Its gate charge characteristics are optimized for efficient switching, and its thermal resistance ensures effective heat dissipation. The device is available in a standard surface-mount package. Precise electrical specifications such as drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), and total power dissipation are available in the Renesas datasheet.

This MOSFET is designed to meet the rigorous demands of modern power electronics, offering a combination of performance, reliability, and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess