EN
  • EN
  • DE

MA46481-134

Part No MA46481-134
Manufacturer MACOM Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,VARACTOR,GAAS CHIP 1.25
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance @ Vr, F 5.1pF @ 4V, 1MHz
Capacitance Ratio 11.1
Capacitance Ratio Condition C2/C20
Voltage - Peak Reverse (Max) 22 V
Diode Type Single
Q @ Vr, F 1500 @ 4V, 50MHz
Operating Temperature -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Chip
Ultra Librarian 3D Model Ultra Librarian MA46481-134 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Skyworks Solutions Inc.
IC DIODE VARACTOR SMD / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
DIODE VAR CAP 30V 20MA SC-79 / Varactors Single 30 V Surface Mount PG-SC79-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess