EN
  • EN
  • DE

RKS151KJR1Q

Part No RKS151KJR1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295626-RKS151KJR1Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKS151KJR1Q CAD Model

Description

The RKS151KJR1Q is a resistor manufactured by Renesas Electronics America, designed to provide a specific resistance value within electronic circuits. Resistors are fundamental components used for various functions, including current limiting, voltage division, and signal termination. The RKS151KJR1Q utilizes surface mount technology (SMT) for streamlined and automated assembly onto printed circuit boards (PCBs).

Applications

  • Current limiting in LED circuits
  • Voltage dividers in sensor circuits
  • Pull-up/pull-down resistors in digital circuits
  • Termination resistors in communication interfaces
  • Filtering in analog signal processing

Features

  • SMT Design: Optimized for automated pick-and-place assembly, reducing labor costs.
  • Small Form Factor: Enables high-density PCB layouts, maximizing space efficiency.
  • Consistent Performance: Provides stable resistance values across a wide range of operating conditions.
  • Tight Tolerance: Ensures accurate circuit behavior and minimizes variations in performance.
  • Environmentally Compliant: Manufactured to meet RoHS standards, minimizing environmental impact.

Benefits

  • Cost-Effective Assembly: Automated SMT assembly reduces manufacturing costs and cycle times.
  • Compact Circuit Design: Small size allows for miniaturization of electronic devices.
  • Reliable Circuit Operation: Stable resistance values ensure consistent and predictable performance.
  • Precise Signal Control: Tight tolerance minimizes signal distortion and ensures accurate measurements.
  • Sustainable Manufacturing: RoHS compliance promotes environmentally responsible production practices.

Technical Specifications (General - Exact specs depend on series)

Specific technical parameters for the RKS151KJR1Q, such as resistance value, tolerance, power rating, and temperature coefficient, necessitate referring to the official Renesas datasheet. The “R1Q” suffix may indicate specific packaging or performance characteristics within the product series. Refer to the product documentation for comprehensive technical details to ensure proper integration and optimal performance within your design. Renesas is a respected manufacturer of highly reliable components.

You May Also Be Interested in

Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us
Sierra Wireless
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess