EN
  • EN
  • DE

RKS151KJP1

Part No RKS151KJP1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295624-RKS151KJP1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKS151KJP1 CAD Model

Description

The RKS151KJP1 is a resistor product manufactured by Renesas Electronics America. These resistors are crucial components in electronic circuits, providing a specific amount of electrical resistance to control current flow, divide voltage, and perform other essential functions. As a discrete passive component, the RKS151KJP1 resistor is designed for surface mount technology (SMT), which allows for efficient and compact assembly onto printed circuit boards (PCBs).

Applications

  • Voltage dividers
  • Current limiting circuits
  • Pull-up and pull-down resistors
  • Feedback resistors in amplifiers
  • Termination resistors in transmission lines

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • Compact Size: Allows for high-density placement on PCBs, maximizing space utilization.
  • High Reliability: Manufactured to meet stringent quality standards, ensuring long-term performance.
  • Stable Resistance Value: Provides consistent performance over a wide range of operating conditions.
  • Lead-Free Construction: Compliant with RoHS environmental standards, reducing environmental impact.

Benefits

  • Improved Circuit Performance: Accurate resistance values ensure optimal circuit operation.
  • Reduced Manufacturing Costs: SMT design enables automated assembly, lowering production expenses.
  • Increased Reliability: Robust construction ensures long-term performance in demanding environments.
  • Simplified Circuit Design: Standard resistor values simplify circuit design and component selection.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact, supporting sustainability initiatives.

Technical Specifications (General - Exact specs depend on series)

While specific technical specifications such as resistance value, tolerance, temperature coefficient, and power rating would be crucial for design implementation, this information requires referencing the specific datasheet for the RKS151KJP1 series. Generally, Renesas resistors are known for tight tolerances and stability. Consult the official datasheet for the specific resistance value of this part number. Renesas products are designed to provide stable, reliable performance in demanding electronics applications.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6378 $65.5120
90+ $1.3433 $120.8970
135+ $1.3017 $175.7295
185+ $1.2601 $233.1185
240+ $1.2174 $292.1760
320+ $1.0915 $349.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess