EN
  • EN
  • DE

RJP30E3DPK-M2-T0

Part No RJP30E3DPK-M2-T0
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-3P
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 756032-RJP30E3DPK-M2-T0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP30E3DPK-M2-T0 CAD Model

Description

The RJP30E3DPK-M2-T0 is an Insulated Gate Bipolar Transistor (IGBT) from Renesas Electronics America. It's designed for high-speed switching applications and features a low collector-emitter saturation voltage, contributing to reduced power loss and improved efficiency in various power electronics systems.

Applications

  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Inverter circuits for motor control
  • Welding machines
  • Induction heating equipment

Features

  • High-speed switching: Optimizes efficiency in high-frequency applications.
  • Low collector-emitter saturation voltage (VCE(sat)): Minimizes power dissipation and improves overall system performance.
  • Gate-emitter voltage (VGE) rating: Provides a robust gate drive characteristic.
  • Short-circuit withstand capability: Enhances device reliability and protects against fault conditions.
  • Integrated gate resistor: Simplifies circuit design and reduces external component count.

Benefits

  • Improved energy efficiency: Reduced power loss contributes to lower energy consumption and operating costs.
  • Enhanced system reliability: Robust design and short-circuit protection ensure dependable performance.
  • Simplified circuit design: Integrated components streamline the design process and reduce board space requirements.
  • High power density: Enables compact and efficient power electronic systems.
  • Reduced heat generation: Lower VCE(sat) results in less heat dissipation, improving thermal management.

Additional Details

This IGBT typically comes in a through-hole package, like TO-220 or similar, for easy mounting and heat sinking. The specific electrical characteristics, such as the collector current (IC), gate charge (Qg), and switching times (tr, tf), are detailed in the Renesas datasheet. It's crucial to consult the datasheet for precise operating conditions and thermal management guidelines. It is designed to operate within specific voltage and current ranges. Proper heat sinking is essential to maintain the device within its safe operating temperature and prevent thermal runaway. The device is also designed to be RoHS compliant.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess