EN
  • EN
  • DE

RJP3043DPP

Part No RJP3043DPP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295421-RJP3043DPP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP3043DPP CAD Model

Description

The RJP3043DPP is a power MOSFET manufactured by Renesas Electronics America, engineered for high-efficiency switching applications. This device is part of Renesas' comprehensive portfolio of power management solutions, serving industries such as automotive, industrial, and consumer electronics. It aims to minimize power loss and enhance overall system performance.

Applications:

  • DC-DC converters: Used in voltage regulation circuits to efficiently convert DC voltage levels from one value to another.
  • Motor control circuits: Employed in controlling the speed and torque of electric motors in appliances, power tools, and automotive systems.
  • Power supplies: Found in power supplies for computers, servers, and other electronic devices, ensuring stable and efficient power delivery.
  • Inverters: Utilized in inverters to convert DC power from batteries or solar panels into AC power for various applications.
  • Lighting systems: Implemented in LED lighting systems for efficient power management and stable light output.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency. Consult the datasheet for specific RDS(on) values, contributing to reduced heat generation.
  • Fast switching speed: Enables rapid switching transitions, reducing switching losses and improving overall efficiency, especially in high-frequency applications.
  • Avalanche ruggedness: Provides robustness against voltage transients and inductive loads, enhancing reliability in demanding applications.
  • Logic level drive: Compatible with logic-level control signals, simplifying interfacing with microcontrollers and other control devices.
  • RoHS compliant: Meets environmental standards, ensuring compliance with regulations restricting hazardous substances.

Benefits:

  • High efficiency: Reduces power consumption and heat generation, leading to energy savings and improved system performance.
  • Reliable operation: Offers stable and dependable performance, ensuring consistent operation and minimizing downtime.
  • Compact design: Enables miniaturization of power electronic circuits, allowing for smaller and more integrated systems.
  • Simplified design: Facilitates easier integration into existing circuits and systems, reducing design complexity and development time.
  • Improved thermal management: Reduces heat dissipation, allowing for smaller heat sinks or even fanless operation in some applications.

Additional Details:

The RJP3043DPP typically comes in a surface-mount package (e.g., TO-252 or similar), which is suitable for automated assembly and high-density board layouts. The device's gate threshold voltage (VGS(th)) is designed to be compatible with standard logic levels, making it easy to drive directly from microcontrollers or other digital circuits. The maximum drain-source voltage (VDS) and continuous drain current (ID) are key parameters to consider when selecting this MOSFET for a particular application, and these values can be found in the manufacturer's datasheet. The operating temperature range is also a critical factor, as it determines the device's suitability for various environmental conditions.

This MOSFET is manufactured using Renesas' advanced process technology, which ensures consistent performance and high reliability. Renesas Electronics America provides comprehensive technical support and documentation, including datasheets, application notes, and simulation models, to assist designers in implementing this device effectively in their applications. The device's characteristics are thoroughly tested and specified to guarantee reliable operation under various operating conditions.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess