EN
  • EN
  • DE

RJM0309JSP-00#J0

Part No RJM0309JSP-00#J0
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295394-RJM0309JSP-00#J0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJM0309JSP-00#J0 CAD Model

Description

The RJM0309JSP-00#J0 is a power MOSFET manufactured by Renesas Electronics America. It is designed for efficient power switching applications, delivering optimized performance and reliability within various power management systems. This MOSFET is suitable for a range of uses requiring effective power control.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management
  • Portable Devices
  • Battery-Powered Equipment

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses to enhance efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling higher frequency operation.
  • Compact Package: Designed for applications where space is limited.
  • Optimized Gate Charge: Lowers drive power requirements.
  • RoHS Compliant: Complies with environmental standards and regulations.

Benefits

  • Increased Energy Efficiency: Lowers power consumption and reduces heat generation.
  • Extended Battery Life: Ideal for battery-powered applications due to its minimal power consumption.
  • Miniaturization: Enables smaller and more compact designs.
  • Simplified Integration: Easier to incorporate into existing systems.
  • Environmentally Responsible: Meets environmental safety standards.

Additional Details

The RJM0309JSP-00#J0 is characterized by its low on-resistance (RDS(on)) and rapid switching speeds, which are crucial for minimizing both conduction and switching losses. Its compact package design makes it an excellent choice for use in portable devices and other applications where space is a constraint. The optimized gate charge characteristics reduce the power required to drive the MOSFET, further enhancing system efficiency. For accurate application design, key electrical parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) should be referenced in the manufacturer's datasheet. This MOSFET is commonly utilized in DC-DC converters, load switching circuits, and other power management systems where efficiency, size, and reliability are critical factors. Its low power consumption is especially beneficial in battery-powered applications, helping to extend battery life and improve the overall performance of the system. With a robust design ensuring stable operation under various conditions, the device provides a reliable solution for a wide array of applications.

You May Also Be Interested in

Intel
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess