EN
  • EN
  • DE

RJH60D7BDPQ-E0#T2

Part No RJH60D7BDPQ-E0#T2
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 90A 300W TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube/Rail
Status Active
IGBT Type Trench
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 90A
Collector-emitter saturation voltage(Max) 2.2V @ 15V, 50A
Maximum Power Dissipation 300W
Total Switching Energy(Ets) 700μJ (on), 1.4mJ (off)
Input Type Standard
Gate Charge 125nC
Turn-on and Turn-off delay time 60ns/180ns
Testing Conditions 300V, 50A, 5 Ohm, 15V
Reverse Recovery Time (trr) 25ns
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 135144-RJH60D7BDPQ-E0#T2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJH60D7BDPQ-E0#T2 CAD Model

Description

The RJH60D7BDPQ-E0#T2 is an active, through-hole IGBT semiconductor device from Renesas Electronics America.

  • Designed for: Use in a range of electronic devices and equipment and is suitable for high power and voltage applications.
  • Maximum collector-emitter breakdown voltage: 600V
  • Maximum power dissipation: 300W
  • Total switching energy (on): 700μJ
  • Total switching energy (off): 1.4mJ
  • Turn-on delay time: 60ns
  • Turn-off delay time: 180ns
  • Cross-referenced with: APT54GA60BD30, RJH60D7DPM-00-T1 and RJH60D6DPM-00-T1.

You May Also Be Interested in

Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT
Lowest to $12.0770
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1508 $65.7540
11+ $10.7912 $118.7032
17+ $10.4539 $177.7163
23+ $10.1166 $232.6818
30+ $9.7794 $293.3820
40+ $8.7676 $350.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess