EN
  • EN
  • DE

RJH60D2DPP-M0#T2

Part No RJH60D2DPP-M0#T2
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 25A 27.2W TO220FL / Trans IGBT Chip N-CH 600V 25A 34000mW 3-Pin(3+Tab) TO-220FL Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 25A
Vce(on) (Maximum) @ Vge, Ic 2.2V @ 15V, 12A
Power - Max 34W
Switching Energy 100μJ (on), 160μJ (off)
Input Type Standard
Gate Charge 19nC
Td (on/off) @ 25°C 32ns/85ns
Test Condition 300V, 12A, 5 Ohm, 15V
Reverse Recovery Time (trr) 100ns
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FL
Win Source Part Number 793205-RJH60D2DPP-M0#T2
Popularity Medium
Supply and Demand Status Limited
Family Name RJH60D2DPP-M0
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian RJH60D2DPP-M0#T2 CAD Model

Description

The Renesas Electronics America RJH60D2DPP-M0#T2 is a 600V, 25A IGBT with a power max of 34W.

  • Power Max: 34W
  • Reverse Recovery Time (trr): 100ns
  • IGBT Type: Trench
  • Switching Energy: 100μJ (on), 160μJ (off)
  • Gate Charge: 19nC
  • Td (on/off) @ 25°C: 32ns/85ns
  • Package: TO-220-3 Full Pack
  • Mounting: Through hole

You May Also Be Interested in

IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6842 $59.0524
53+ $2.2026 $116.7378
82+ $2.1333 $174.9306
112+ $2.0651 $231.2912
145+ $1.9958 $289.3910
194+ $1.7891 $347.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess