EN
  • EN
  • DE

RJH3077DPK81E RJH3077DPK

Part No RJH3077DPK81E RJH3077DPK
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-3P3P
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 756024-RJH3077DPK81E RJH3077DPK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJH3077DPK81E RJH3077DPK CAD Model

Description

The RJH3077DPK is an N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas Electronics. It's designed for high-speed switching applications such as power inverters, motor control, and uninterruptible power supplies (UPS). This IGBT offers a good balance between conduction and switching losses, making it suitable for efficient power conversion.

Applications:

  • Inverter Circuits: Used in solar inverters, welding inverters, and motor drive inverters.
  • Motor Control: Implemented in variable frequency drives (VFDs) for controlling AC motors.
  • Uninterruptible Power Supplies (UPS): Provides backup power during power outages.
  • Power Factor Correction (PFC) Circuits: Improves the power factor of electronic devices.
  • Induction Heating: Used in induction heating systems for industrial and domestic applications.

Features:

  • N-Channel IGBT: Simplifies gate drive requirements compared to P-channel devices.
  • High-Speed Switching: Reduces switching losses and improves efficiency.
  • Low Saturation Voltage (VCE(sat)): Minimizes conduction losses.
  • Short-Circuit Withstand Capability: Protects the device during short-circuit events.
  • Overcurrent Protection: Integrated protection features enhance system reliability.

Benefits:

  • High Efficiency: Low VCE(sat) and fast switching reduce power dissipation.
  • Improved System Performance: Enables high-frequency operation and precise control.
  • Enhanced Reliability: Robust design and protection features ensure reliable operation.
  • Simplified Design: Integrated features reduce the need for external components.
  • Reduced System Cost: Optimizes performance and reduces overall system cost.

Additional Details:

The RJH3077DPK typically comes in a TO-252 or similar package, allowing for efficient heat dissipation. The gate charge (Qg) and gate threshold voltage (VGE(th)) are important parameters to consider when designing a gate driver circuit. Thermal management is crucial for IGBTs, especially in high-power applications. The datasheet provides detailed specifications for safe operating area (SOA) and thermal resistance. Proper gate resistor selection is also necessary for optimal switching performance and EMI control.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess