EN
  • EN
  • DE

2SA1020-TA

Part No 2SA1020-TA
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036489-2SA1020-TA
Categories OEM Parts(0-9)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1020-TA CAD Model

Description

The 2SA1020-TA is a PNP epitaxial silicon transistor manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This transistor is designed for general-purpose amplification and switching applications. Its features make it suitable for use in a variety of electronic circuits, particularly those requiring medium power dissipation and good linearity.

Applications

  • General-purpose amplification
  • Switching circuits
  • Audio amplifiers
  • Driver stages
  • Linear regulators
  • Electronic ballast circuits

Features

  • PNP Silicon Epitaxial Transistor
  • Medium power dissipation
  • High current capability
  • Low saturation voltage
  • Excellent linearity

Benefits

  • Effective amplification in various circuit designs
  • Reliable switching performance
  • Suitable for medium-power applications
  • Stable performance over a range of operating temperatures
  • Cost-effective solution for general-purpose applications

Additional Details

The 2SA1020-TA typically comes in a through-hole package, such as a TO-92 or similar, allowing for easy mounting. Key specifications include the collector-emitter voltage (Vceo), collector current (Ic), and power dissipation (Pc). The current gain (hFE) is a critical parameter for amplifier applications and can vary depending on the operating conditions. The "TA" suffix usually indicates a specific taping option for automated insertion. Consult the official JCET datasheet for precise specifications, including maximum ratings, thermal resistance, and detailed electrical characteristics. It's essential to ensure proper biasing to achieve optimal performance. Avoid exceeding the maximum ratings to prevent damage to the transistor. Using a heatsink can improve the power handling capability. Protection circuitry, such as current limiting resistors, can protect the transistor from overcurrent conditions. The base-emitter voltage (Vbe) is another important parameter to consider for biasing the transistor correctly. Understanding the Safe Operating Area (SOA) is essential for avoiding damage to the transistor under different operating conditions.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess