EN
  • EN
  • DE

RD74LVC138BFPEL-E

Part No RD74LVC138BFPEL-E
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP5.2
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 755959-RD74LVC138BFPEL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD74LVC138BFPEL-E CAD Model

Description

The RD74LVC138BFPEL-E is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Renesas Electronics America. This device accepts three binary weighted inputs (A0, A1, and A2) and, depending on the input combination, provides a low-active output on one of its eight output lines. It is designed for use in a wide range of digital systems requiring address decoding, memory selection, or data routing.

Applications

  • Address Decoding: Used to decode memory addresses in microprocessor systems.
  • Memory Selection: Employed to select one of multiple memory chips.
  • Data Routing: Utilized to route data to different destinations.
  • Peripheral Selection: Used to select one of multiple peripheral devices.
  • Logic Control: Implemented in control circuits for sequencing and timing.
  • Industrial Automation: Used in programmable logic controllers (PLCs).
  • Computer Systems: Employed in motherboard designs and expansion cards.

Features

  • 3-to-8 Line Decoder/Demultiplexer: Decodes three binary inputs to activate one of eight outputs.
  • High-Speed CMOS Logic: Provides fast switching speeds and low power consumption.
  • Low-Active Outputs: Outputs are active low, simplifying circuit design.
  • Enable Inputs: Features three enable inputs (E1, E2, and E3) for flexible control.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 2V to 5.5V.
  • Surface Mount Package: Facilitates easy and efficient assembly on PCBs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Simplified Address Decoding: Reduces complexity in memory and peripheral selection.
  • High-Speed Operation: Fast switching speeds enable efficient operation in high-performance systems.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Flexible Control: Enable inputs provide versatile control options.
  • Compact Design: Small size allows for use in space-constrained applications.

Additional Details

The RD74LVC138BFPEL-E decoder/demultiplexer is designed with robust input protection circuitry to prevent damage from electrostatic discharge (ESD). It is available in a compact package to facilitate efficient board layout. The device is tested for key parameters such as propagation delay, input capacitance, and output drive capability, ensuring consistent performance. This decoder/demultiplexer is a versatile and reliable solution for demanding digital systems, providing efficient and stable operation in diverse electronic applications. The enable inputs allow for cascading multiple devices to create larger decoding networks.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess