Diodes Incorporated 74LV32AT14: Quad 2-Input OR Gate
The 74LV32AT14 from Diodes Incorporated is a high-performance, low-voltage CMOS device that features four independent 2-input OR gates. This integrated circuit is designed to operate with a power supply voltage ranging from 2V to 5.5V, making it suitable for a wide array of applications including portable devices, battery-operated products, and low-power computing. The 74LV32AT14 is part of Diodes Incorporated’s 74LV family, which is renowned for its low-voltage operation and low power consumption.
Each OR gate in the 74LV32AT14 is capable of driving up to 4mA at the output, allowing for direct drive of LEDs or other low-current indicators. The inputs are designed to be tolerant to 5.5V, even when the device is powered off, which provides additional flexibility in mixed-voltage systems. This feature also ensures that the 74LV32AT14 can interface with higher voltage logic levels without the need for level shifters.
The device is characterized for operation from -40°C to +125°C, which covers commercial, industrial, and automotive temperature ranges, ensuring reliability and performance under extreme conditions. The 74LV32AT14 comes in a 14-pin TSSOP package which is compact and suitable for space-constrained applications.
Key features of the 74LV32AT14 include:
- Wide Operating Voltage Range: 2V to 5.5V
- High Output Drive: Up to 4mA
- 5.5V Tolerant Inputs
- Low Power Consumption
- Operating Temperature Range: -40°C to +125°C
- 14-pin TSSOP Package
Applications for the 74LV32AT14 are diverse and can include:
- Logic Level Translation
- Power Management
- Signal Processing
- Communication Systems
- Embedded Systems
- Portable Devices
The 74LV32AT14 from Diodes Incorporated represents a versatile and reliable solution for designers looking to implement logic functions with minimal power draw and a small footprint. Its robust operating range and compatibility with higher voltage logic levels make it an excellent choice for modern electronic designs.