EN
  • EN
  • DE

RD27UJ-T1-AT-N3

Part No RD27UJ-T1-AT-N3
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109529-RD27UJ-T1-AT-N3
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD27UJ-T1-AT-N3 CAD Model

Description

The Renesas RD27UJ-T1-AT-N3 is a Zener diode designed for voltage regulation and transient voltage suppression. This diode offers a stable breakdown voltage and low reverse leakage current, making it suitable for protecting sensitive electronic components from voltage spikes and surges. Its compact size and high reliability make it ideal for various applications.

Applications

  • Voltage Regulation: Used in voltage regulation circuits to maintain a stable voltage output.
  • Transient Voltage Suppression: Implemented in circuits to protect against voltage spikes and surges.
  • Overvoltage Protection: Used to protect sensitive electronic components from overvoltage conditions.
  • Clamping Circuits: Used in clamping circuits to limit voltage levels.
  • Signal Conditioning: Used in signal conditioning circuits to stabilize voltage levels.

Features

  • Zener Diode: Designed for voltage regulation and transient suppression.
  • Stable Breakdown Voltage: Provides a consistent voltage reference.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Compact Package: Facilitates easy PCB assembly and space-saving design.
  • High Reliability: Ensures stable and consistent performance.

Benefits

  • Effective Voltage Regulation: Maintains a stable voltage output.
  • Reliable Overvoltage Protection: Protects sensitive components from voltage spikes.
  • Compact Design: Allows for smaller and more compact circuit designs.
  • Easy Assembly: Simplifies the manufacturing process.
  • Versatile Application: Suitable for a broad range of voltage regulation and protection applications.

Additional Details

The RD27UJ-T1-AT-N3 Zener diode should be selected based on the specific voltage regulation or protection requirements of the application. It is essential to consider the power dissipation rating to ensure that the device operates within its safe operating area. Renesas provides comprehensive datasheets and application notes to assist with the design process.

Specifications:

Type: Zener Diode

Package: Surface Mount

Zener Voltage (Vz): 27V (typical)

Power Dissipation (Pd): Specified in the datasheet

Reverse Leakage Current (Ir): Specified in the datasheet

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NANYA
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess