EN
  • EN
  • DE

RD12P-T1

Part No RD12P-T1
Manufacturer Renesas Electronics America
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 291633-RD12P-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD12P-T1 CAD Model

Description

The RD12P-T1 is a Zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices that allow current to flow in either direction, but when the voltage reaches a certain value (the Zener voltage), the diode will break down and allow current to flow in the reverse direction. This characteristic makes them useful for voltage regulation and protection circuits.

The RD12P-T1 is specifically designed to provide a stable reference voltage of approximately 12V. Its compact size and robust construction make it suitable for a variety of electronic applications.

Applications

  • Voltage regulation: Maintaining a stable voltage supply in electronic circuits.
  • Overvoltage protection: Protecting sensitive components from voltage spikes.
  • Clipping circuits: Limiting the voltage to a specific level.
  • Reference voltage generation: Providing a stable voltage reference for other circuits.
  • Transient voltage suppression (TVS): Protecting circuits from sudden voltage surges.

Features

  • Zener Voltage: 12V (approximate).
  • Low reverse leakage current: Minimizes power consumption.
  • High surge current capability: Withstands transient voltage surges.
  • Compact package: Suitable for space-constrained applications.
  • High reliability: Ensures stable performance over a long lifespan.

Benefits

  • Stable Voltage Regulation: Provides a consistent and reliable voltage output, which is crucial for many electronic devices to function correctly.
  • Protection of Sensitive Components: Prevents damage to delicate circuits from overvoltage conditions, increasing the lifespan of electronic equipment.
  • Improved Circuit Performance: By maintaining a stable voltage, the RD12P-T1 helps to optimize the performance of other components in the circuit.
  • Compact Design: Its small size allows for easy integration into various circuit designs, even where space is limited.
  • Increased Reliability: Offers dependable performance, reducing the risk of circuit failure and downtime.

Additional Details

The RD12P-T1 is typically used in series with a resistor to limit the current through the diode. The resistor value is chosen based on the input voltage and the desired Zener current. It's important to consult the datasheet for specific operating conditions and maximum ratings to ensure proper operation and prevent damage to the diode.

This diode's robust construction and reliable performance make it a valuable component for electronic engineers and technicians seeking to ensure stable voltage control and protection in their circuits.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess