EN
  • EN
  • DE

R8J01080FT#R2 RF2Z

Part No R8J01080FT#R2 RF2Z
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087563-R8J01080FT#R2 RF2Z
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8J01080FT#R2 RF2Z CAD Model

Description

The R8J01080FT#R2 RF2Z is a power management IC (PMIC) from Renesas Electronics America. This integrated circuit is designed to provide efficient power regulation and distribution in various electronic systems, particularly in automotive and industrial applications. It combines multiple voltage regulators and control functions into a single chip, simplifying power supply design and reducing board space.

Applications:

  • Automotive Systems: Powering microcontrollers, sensors, and other electronic components in automotive control units (ECUs).
  • Industrial Equipment: Providing stable and regulated power for industrial control systems, motor drives, and automation devices.
  • Consumer Electronics: Used in portable devices, such as smartphones and tablets, to manage power consumption and battery charging.
  • Networking Equipment: Powering network switches, routers, and other communication devices.

Features:

  • Multiple Voltage Regulators: Integrates multiple DC-DC converters and LDO regulators to provide different voltage levels.
  • Programmable Output Voltages: Allows users to adjust the output voltages to meet specific system requirements.
  • Overvoltage Protection: Protects downstream components from damage due to excessive voltage levels.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits or overloads.
  • Thermal Shutdown: Shuts down the IC if the temperature exceeds a safe limit.
  • I2C Interface: Provides a communication interface for monitoring and controlling the PMIC.
  • Power Good Output: Indicates whether the output voltages are within the specified range.

Benefits:

  • Efficient Power Management: Minimizes power losses and improves overall system efficiency.
  • Simplified Design: Reduces the number of external components required for power supply design.
  • Improved Reliability: Protects against voltage and current surges, enhancing system reliability.
  • Reduced Board Space: Integrates multiple functions into a single chip, saving valuable board space.
  • Flexible Configuration: Allows users to customize the output voltages and protection settings to meet specific application needs.

Additional Details:

The R8J01080FT#R2 RF2Z is designed to operate over a wide input voltage range and temperature range, making it suitable for a variety of applications. It is available in a small surface-mount package, reducing the overall size of the power supply circuit. This PMIC also includes features such as soft-start and current limiting to minimize inrush current during startup.

You May Also Be Interested in

TURCK
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Panjit
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess