EN
  • EN
  • DE

R8A20421ABG

Part No R8A20421ABG
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1226+
Reference case BGA
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 715899-R8A20421ABG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R8A20421ABG CAD Model

Description

The R8A20421ABG is a system-on-chip (SoC) from Renesas Electronics America, primarily designed for automotive applications. It belongs to the R-Car series, known for its high performance and rich feature set tailored for in-vehicle infotainment (IVI) systems, advanced driver-assistance systems (ADAS), and automotive gateway functionalities. This processor integrates multiple cores and accelerators to handle complex processing tasks required in modern automotive environments.

Applications

  • In-Vehicle Infotainment (IVI) systems: Providing navigation, multimedia playback, and connectivity features.
  • Advanced Driver-Assistance Systems (ADAS): Supporting functions like lane departure warning, adaptive cruise control, and pedestrian detection.
  • Automotive Gateways: Managing communication between different vehicle networks.
  • Digital Cockpits: Integrating instrument clusters and central displays into a unified interface.
  • Telematics: Enabling vehicle tracking, diagnostics, and remote control functionalities.

Features

  • High-Performance Processing Cores: Includes ARM Cortex-A series cores for application processing and real-time cores for control functions.
  • Integrated Graphics Processing Unit (GPU): Supports high-resolution displays and complex graphical interfaces.
  • Video Processing Unit (VPU): Enables efficient encoding and decoding of video streams.
  • Connectivity Interfaces: Incorporates interfaces like Ethernet, CAN, USB, and PCIe for connecting to various peripherals and networks.
  • Security Features: Includes hardware-based security mechanisms to protect against unauthorized access and cyber threats.
  • Memory Interfaces: Supports various memory types like DDR and Flash memory for storing application code and data.
  • Peripheral Interfaces: Includes UART, SPI, I2C interfaces for connecting to sensors and other external devices.

Benefits

  • Enhanced Performance: Enables faster processing and improved responsiveness in automotive applications.
  • Improved Graphics Capabilities: Delivers high-quality visuals and smooth user interfaces.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of discrete components required.
  • Increased Security: Protects against cyber threats and ensures data integrity.
  • Simplified Development: Provides a comprehensive development environment and software libraries to accelerate product development.
  • Scalability: Offers a range of configurations to meet different performance and cost requirements.

The R8A20421ABG is designed to meet the stringent requirements of the automotive industry, including high reliability, wide temperature range operation, and long-term availability. Its advanced features and robust performance make it a suitable choice for a wide range of automotive applications, contributing to safer, more connected, and more intelligent vehicles.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess