EN
  • EN
  • DE

R7F7010544AFP

Part No R7F7010544AFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description High-end In-vehicle Microcomputers for Body Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087499-R7F7010544AFP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R7F7010544AFP CAD Model

Description

The R7F7010544AFP is a microcontroller unit (MCU) from Renesas Electronics, part of their Renesas Synergy™ S1 series. This series is designed to provide a versatile platform for embedded systems, balancing performance with power efficiency and featuring a rich set of integrated peripherals. This particular model leverages an ARM Cortex-M23 core, making it suitable for diverse applications ranging from industrial control to IoT devices.

Applications:

  • Industrial control systems
  • Smart home automation
  • Consumer electronics
  • Medical devices
  • Metering and instrumentation
  • IoT (Internet of Things) endpoints

Features:

  • ARM Cortex-M23 Core: Offers a strong combination of performance and energy efficiency.
  • Comprehensive Peripheral Set: Includes UART, SPI, I2C, USB, CAN, and ADC interfaces.
  • Low-Power Operation: Optimized for minimal power consumption, extending battery life in portable devices.
  • Security Features: Hardware-based security provides robust protection against unauthorized access.
  • Renesas Synergy™ Platform Support: Seamless integration with the Renesas Synergy™ platform, providing software tools and libraries for rapid development.
  • On-Chip Flash Memory: Embedded flash memory for program storage.
  • SRAM: Internal SRAM for data and program execution.

Benefits:

  • Accelerated Development: The Renesas Synergy™ platform streamlines the development process, reducing time-to-market.
  • High Performance: The ARM Cortex-M23 core delivers sufficient processing power for demanding embedded tasks.
  • Enhanced Security: Hardware-based security features protect sensitive data and prevent unauthorized access.
  • Extended Battery Life: Low power consumption enables longer operation in battery-powered devices.
  • Cost-Effective: Provides a balanced set of features and performance at a competitive price.

Additional Details:

The R7F7010544AFP is typically packaged in a QFP (Quad Flat Package) or similar surface-mount package. The operating voltage range generally falls between 1.6V and 5.5V. It is essential to refer to the Renesas documentation for the specific memory sizes, pinout, and electrical specifications of this particular device configuration. The Renesas Synergy™ Software Package (SSP) plays a crucial role by providing a rich set of drivers, middleware components, and RTOS integration capabilities, which are essential for efficient utilization of the microcontroller's peripherals and features.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0150 $60.0600
10+ $12.3204 $123.2040
15+ $11.9358 $179.0370
20+ $11.5500 $231.0000
26+ $11.1654 $290.3004
35+ $10.0104 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess