EN
  • EN
  • DE

R7F0C009B2DFP-C#AA0

Part No R7F0C009B2DFP-C#AA0
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835001-R7F0C009B2DFP-C#AA0
Ultra Librarian 3D Model Ultra Librarian R7F0C009B2DFP-C#AA0 CAD Model

Description

The R7F0C009B2DFP-C#AA0 is a microcontroller from Renesas Electronics America, belonging to their RL78/G10 series. These microcontrollers are known for their ultra-low power consumption and high performance, making them suitable for a wide range of applications, especially in battery-powered devices and energy-efficient systems.

Applications:

  • Home Appliances: Control of small appliances such as coffee makers, toasters, and blenders.
  • Healthcare Devices: Used in portable medical devices like blood glucose meters and pulse oximeters.
  • Consumer Electronics: Implemented in remote controls, toys, and other battery-powered consumer gadgets.
  • Industrial Control: Control of simple industrial equipment such as sensors and actuators.
  • Lighting Control: Used in LED lighting systems for dimming and color control.

Features:

  • Ultra-Low Power Consumption: Optimized for minimal power usage, extending battery life in portable devices.
  • 16-bit RL78 CPU Core: High-performance 16-bit core for efficient processing of various tasks.
  • On-Chip Memory: Integrated Flash memory and SRAM for program and data storage.
  • Multiple Communication Interfaces: Includes UART, CSI, and I2C interfaces for serial communication.
  • Analog Peripherals: Integrated ADC (Analog-to-Digital Converter) and comparator for analog signal processing.

Benefits:

  • Extended Battery Life: Ultra-low power consumption allows for prolonged operation in battery-powered applications.
  • High Performance: The 16-bit RL78 core provides sufficient processing power for various control tasks.
  • Cost-Effective: Integrates multiple peripherals, reducing the need for external components and lowering system cost.
  • Flexible Communication: Multiple communication interfaces facilitate easy integration with other devices and systems.
  • Simplified Development: Supported by a comprehensive development environment, simplifying software development and debugging.

Additional Details:

The R7F0C009B2DFP-C#AA0 microcontroller is designed with a focus on energy efficiency and performance. It offers a range of features including a low-power oscillator, power management modes, and a reduced instruction set, which contribute to its ultra-low power consumption. It is suitable for applications that require long battery life and reliable operation. The device includes features such as timers, PWM (Pulse Width Modulation) outputs, and interrupt controllers, which enable precise control of external devices. It also has built-in safety features such as a watchdog timer and a power-on reset circuit, which enhance system reliability and prevent unexpected behavior.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess