EN
  • EN
  • DE

R5S72050W200BG

Part No R5S72050W200BG
Manufacturer Renesas Electronics America
Catalog OEM Souring
Description MCU SuperH RISC 32b SH2A-FPU 128KB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462688-R5S72050W200BG
Manufacturer Renesas Electronics America
Package Tray
Product Status Obsolete
Core Processor SH2A-FPU
Core Size 32-Bit
Speed 200MHz
Connectivity EBI/EMI, FIFO, I²C, SCI, SSU
Peripherals DMA, POR, PWM, WDT
Number of I/O 96
Program Memory Type ROMless
RAM Size 112K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 8x10b; D/A 2x8b
Operating Temperature -20°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 272-FBGA (17x17)
Package / Case 272-FBGA
Ultra Librarian 3D Model Ultra Librarian R5S72050W200BG CAD Model

Description

The R5S72050W200BG is a high-performance microcontroller unit (MCU) from Renesas, featuring a SuperH RISC architecture, with a 32-bit SH2A-FPU core. Designed for elevated computing needs, it is equipped with a floating-point unit (FPU) that enhances its capabilities in handling complex mathematical computations. This MCU comes with 128KB of flash memory, catering to applications that demand quick data processing and reliable storage. Renesas has engineered this component to cater to a broad spectrum of industrial and automotive applications, offering a blend of performance, power efficiency, and robustness. It's suitable for real-time control systems, automotive control units, and sophisticated industrial machinery, demonstrating Renesas's commitment to providing solutions that drive technological advancements in various sectors.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess