EN
  • EN
  • DE

R5F61644AN50FPV

Part No R5F61644AN50FPV
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1014633-R5F61644AN50FPV
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F61644AN50FPV CAD Model

Description

The R5F61644AN50FPV is a microcontroller from Renesas Electronics America, belonging to the R8C/64 series. This microcontroller is designed for a wide range of embedded control applications requiring low power consumption and efficient processing. The 'R5F61644' identifies the specific microcontroller variant, while 'AN' specifies the package type and other characteristics. '50FPV' likely denotes the operating frequency (50 MHz) and the specific package (FPV - Fine Pitch Quad Flat Package).

Applications

  • Motor control
  • Industrial control systems
  • Consumer electronics
  • Automotive applications
  • Home appliances

Features

  • R8C CPU core
  • 50 MHz operating frequency
  • Flash memory (size varies depending on the specific variant)
  • RAM (size varies depending on the specific variant)
  • Multiple timers
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • Digital-to-analog converter (DAC)
  • PWM outputs
  • Low power consumption

Benefits

  • Efficient processing for real-time control applications.
  • Integrated peripherals for reduced component count and system cost.
  • Low power consumption for extended battery life in portable devices.
  • Flexible communication interfaces for easy integration with other devices.

The R5F61644AN50FPV microcontroller is programmed using dedicated development tools and a suitable programmer or debugger. The Renesas Integrated Development Environment (IDE) provides a comprehensive toolchain for software development, including a C/C++ compiler, assembler, and debugger. Comprehensive documentation, including datasheets and application notes, is available from Renesas to assist in the design and implementation of embedded systems using this microcontroller. Proper power supply decoupling and careful consideration of signal integrity are essential for ensuring reliable operation at the specified operating frequency.

You May Also Be Interested in

TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Thomas & Betts
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4160 $64.8320
5+ $26.5977 $132.9885
7+ $25.7666 $180.3662
10+ $24.9353 $249.3530
12+ $24.1042 $289.2504
17+ $21.6107 $367.3819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,513 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess