EN
  • EN
  • DE

R5F5631BCDFP#V0

Part No R5F5631BCDFP#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000397-R5F5631BCDFP#V0
Win Source Part Number Cross
Manufacturer Renesas Electronics America Inc
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series RX600
Package Tray
Core Processor RX
Speed 100MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian R5F5631BCDFP#V0 CAD Model

Description

The R5F5631BCDFP#V0 is a microcontroller from Renesas Electronics America, belonging to the RX631 series. It is based on the Renesas RX CPU core, offering high performance and efficiency for demanding embedded applications. It integrates a rich set of peripherals, making it suitable for industrial control, motor control, and networking.

Applications:

  • Industrial control systems, including programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Motor control applications, such as servo drives and inverter control.
  • Networking equipment, including routers and switches.
  • Home appliances, such as washing machines and refrigerators.
  • Power supplies.

Features:

  • RX CPU Core: Delivers high performance and efficiency.
  • Operating Frequency: Up to 100 MHz.
  • Memory: Integrated Flash memory (typically 256KB or more, check specific datasheet) and SRAM.
  • Connectivity: Includes Ethernet, USB, CAN, UART, SPI, and I2C interfaces for communication.
  • Analog Peripherals: Features ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) for analog signal processing.
  • Timers: Multiple timers for precise timing and control.
  • Security Features: Incorporates security features such as memory protection and cryptographic accelerators.
  • Low Power Consumption: Designed for energy-efficient operation.

Benefits:

  • High Performance: The RX CPU core delivers excellent processing power for demanding applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Enhanced Security: Protects against unauthorized access and tampering.
  • Low Power Operation: Minimizes energy consumption.
  • Scalability: The RX family offers a range of devices with varying memory sizes and peripheral sets, allowing for easy migration and scalability.
  • Simplified Development: Renesas provides comprehensive development tools and software libraries, streamlining the development process.

Additional Details:

The R5F5631BCDFP#V0 typically operates within a voltage range of 2.7V to 3.6V. It is available in various package options, such as LQFP (Low Profile Quad Flat Package). The specific memory configuration (Flash and SRAM sizes) and the availability of certain peripherals can vary depending on the exact part number and options. Consult the Renesas website and the device datasheet for detailed specifications and application notes. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess