EN
  • EN
  • DE

R5F3640DDA01FA#UE

Part No R5F3640DDA01FA#UE
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182205-R5F3640DDA01FA#UE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F3640DDA01FA#UE CAD Model

Description

The R5F3640DDA01FA#UE is a microcontroller from Renesas Electronics America, belonging to the Renesas R8C family. These microcontrollers are known for their compact size, efficient performance, and suitability for a wide array of embedded applications.

Applications

  • Consumer electronics: Such as remote controls, small appliances, and audio devices.
  • Industrial control systems: For managing sensors, actuators, and basic automation tasks.
  • Automotive applications: Including body control modules, lighting control, and simple engine management systems.
  • Medical devices: Used in portable health monitors and diagnostic equipment.
  • Gaming peripherals: In gamepads, joysticks, and other input devices.

Features

  • R8C CPU core: Enables efficient execution of instructions and low power consumption.
  • On-chip memory: Includes Flash memory for program storage and SRAM for data storage.
  • Timers: Incorporates multiple timers for precise timing control and event management.
  • Communication interfaces: Provides UART, SPI, and I2C interfaces for communication with peripherals and other devices.
  • ADC/DAC: Features Analog-to-Digital and Digital-to-Analog Converters for interfacing with analog sensors and actuators.
  • I/O ports: Offers a variety of general-purpose input/output pins for connecting to external components.
  • Low-power modes: Supports various low-power modes to minimize power consumption in battery-powered applications.

Benefits

  • Compact size: Allows for integration into small form-factor devices.
  • Low power consumption: Extends battery life in portable applications.
  • Versatile peripherals: Provides a range of peripherals to support various application requirements.
  • Easy to program: Supported by Renesas' comprehensive development tools and software libraries.
  • Cost-effective: Offers a competitive price point for high-volume applications.
  • Robust performance: Delivers reliable operation in harsh environments.

Additional Details

The specific specifications of the R5F3640DDA01FA#UE microcontroller will vary depending on the exact configuration and package. However, generally, R8C microcontrollers from Renesas operate within a voltage range of 2.7V to 5.5V, with clock speeds up to 20MHz. They incorporate up to 64KB of Flash memory and up to 4KB of SRAM. Packages include QFP and LQFP options.

When designing with the R5F3640DDA01FA#UE, it is essential to refer to the Renesas documentation for the exact specifications, pinout diagrams, and programming information. Utilizing the Renesas development tools, such as the High-performance Embedded Workshop, ensures a smooth development process and efficient code generation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7810 $58.9050
12+ $9.6674 $116.0088
19+ $9.3647 $177.9293
26+ $9.0633 $235.6458
33+ $8.7607 $289.1031
45+ $7.8540 $353.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess