EN
  • EN
  • DE

R5F2L367ADFP

Part No R5F2L367ADFP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description RENESAS MCU R8C FAMILY / R8C/Lx SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1241684-R5F2L367ADFP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F2L367ADFP CAD Model

Description

The R5F2L367ADFP is a microcontroller unit (MCU) from Renesas Electronics, belonging to the RL78/L12 series. These MCUs are known for their ultra-low power consumption and integrated LCD driver, making them well-suited for applications requiring extended battery life and display capabilities.

Applications:

  • Metering: Water, gas, and electricity meters.
  • Healthcare devices: Portable health monitoring equipment.
  • Industrial control: Sensor interfaces, remote control panels.
  • Home appliances: Display-based control panels.
  • Wearable electronics: Smartwatches, fitness trackers.

Features:

  • CPU: RL78 CPU core with enhanced instructions.
  • Memory: Flash memory (e.g., 64KB, 128KB, or 256KB depending on sub-variant), SRAM (e.g., 4KB, 8KB, or 16KB).
  • LCD Driver: Integrated LCD driver for up to 320 segments.
  • Timers: Multiple 16-bit timers with various capture/compare functions.
  • Serial Communication: UART, CSI, and I2C interfaces.
  • Analog-to-Digital Converter (ADC): High-resolution ADC (e.g., 10-bit or 12-bit).
  • Low Power Modes: Multiple power-saving modes for extending battery life.
  • I/O Ports: General-purpose input/output pins.

Benefits:

  • Ultra-low power consumption: Extends battery life in portable applications.
  • Integrated LCD driver: Reduces system cost and simplifies design.
  • Flexible memory options: Allows for tailoring the MCU to specific application requirements.
  • Robust peripheral set: Provides a comprehensive set of communication and control interfaces.
  • Easy development: Supported by Renesas development tools and software libraries.

Additional Details:

The R5F2L367ADFP is typically available in LQFP packages. The supply voltage range is usually from 1.6V to 3.6V. It operates over a temperature range of -40°C to +85°C. The LCD driver can directly drive LCD panels, reducing the need for external components. The RL78 core is designed for high code efficiency and low power consumption. The combination of low power consumption and the integrated LCD driver makes this MCU well-suited for battery-powered devices with display interfaces.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5116 $81.0232
4+ $33.2409 $132.9636
6+ $32.2014 $193.2084
8+ $31.1631 $249.3048
10+ $30.1247 $301.2470
13+ $27.0085 $351.1105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess