EN
  • EN
  • DE

R5F2133U16ANFP

Part No R5F2133U16ANFP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description R5F2133U16ANFP Renesas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995240-R5F2133U16ANFP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F2133U16ANFP CAD Model

Description

The R5F2133U16ANFP is a microcontroller from Renesas Electronics America, belonging to the R8C family. It is designed for a wide range of embedded control applications.

Applications

  • Consumer Electronics: Used in various consumer electronic devices such as remote controls, small appliances, and toys.
  • Industrial Control: Employed in industrial control systems for motor control, sensor monitoring, and process automation.
  • Automotive Systems: Integrated into automotive applications such as body control modules, lighting control, and security systems.
  • Medical Devices: Utilized in portable medical devices such as blood glucose meters and patient monitoring systems.
  • Security Systems: Applied in security systems such as alarm panels, access control systems, and surveillance devices.

Features

  • 16-bit CPU Core: Features a 16-bit R8C CPU core for efficient processing and control.
  • Flash Memory: Includes on-chip flash memory for program storage, enabling easy updates and modifications.
  • RAM: Features on-chip RAM for data storage and processing.
  • Integrated Peripherals: Offers a variety of integrated peripherals such as timers, UART, SPI, and ADC.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.

Benefits

  • Versatile: Suitable for a wide range of embedded control applications.
  • Cost-Effective: Provides a cost-effective solution for embedded system design.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Easy to Program: Well-supported by Renesas development tools, making it easy to program and debug.
  • Reliable: Ensures reliable operation in various environmental conditions.

Additional Details

The R5F2133U16ANFP microcontroller operates on a voltage range of typically 2.7V to 5.5V. It supports multiple clock sources and power-saving modes. The device is packaged in a QFP (Quad Flat Package) for surface mounting. Development tools include compilers, debuggers, and emulators provided by Renesas. It has interrupt handling capabilities enabling real-time response.

You May Also Be Interested in

L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,105 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess