EN
  • EN
  • DE

R5F21258SNFP#V0

Part No R5F21258SNFP#V0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFP52
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 758281-R5F21258SNFP#V0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5F21258SNFP#V0 CAD Model

Description

The R5F21258SNFP#V0 is a microcontroller from the Renesas Electronics R8C/2x Series. This microcontroller is designed for a wide range of embedded applications, offering a balance of performance, low power consumption, and integrated peripherals. It is particularly suitable for applications such as motor control, industrial control, and consumer electronics.

Applications:

  • Motor control
  • Industrial control systems
  • Consumer electronics
  • Home appliances
  • Security systems

Features:

  • 16-bit R8C CPU core
  • Up to 32 KB of Flash memory
  • Up to 2 KB of SRAM
  • Timers
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • Digital-to-analog converter (DAC)
  • Low-power operation

Benefits:

  • Offers a versatile platform for various embedded applications.
  • Provides sufficient memory for many control and data processing tasks.
  • Enables precise timing control for motor control and other real-time applications.
  • Facilitates communication with other devices and sensors.
  • Allows for accurate measurement of analog signals.
  • Enables control of analog devices.
  • Extends battery life in portable applications due to low power consumption.

Additional Details:

The R5F21258SNFP#V0 operates at a clock frequency of up to 20 MHz. The integrated Flash memory allows for easy program updates and storage. The SRAM provides fast access to data for real-time processing. The timers can be used for various purposes, such as generating PWM signals for motor control or measuring time intervals. The serial communication interfaces enable communication with other devices, such as sensors, displays, and other microcontrollers. The ADC allows for accurate measurement of analog signals, such as temperature, pressure, and current. The DAC enables control of analog devices, such as motors and actuators. The low-power operation makes it suitable for battery-powered applications. The package is a 48-pin LQFP (Low-profile Quad Flat Package). This microcontroller offers a good balance of performance, features, and low power consumption, making it suitable for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4109 $61.7526
28+ $4.1268 $115.5504
44+ $3.9848 $175.3312
63+ $3.6995 $233.0685
82+ $3.5574 $291.7068
102+ $3.4153 $348.3606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess