EN
  • EN
  • DE

R5F21256SYFP V2UG

Part No R5F21256SYFP V2UG
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 182141-R5F21256SYFP V2UG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F21256SYFP V2UG CAD Model

Description

The R5F21256SYFP V2UG is a microcontroller from the Renesas R8C family, renowned for its low power consumption and compact design. It's tailored for embedded applications where efficiency and size are paramount.

Applications:

  • Consumer Electronics: Commonly found in remote controls, portable audio players, and small appliances.
  • Industrial Control Systems: Used in motor control, sensor interfacing, and process automation.
  • Medical Devices: Employed in portable medical instruments and patient monitoring equipment.
  • Automotive Electronics: Integrated into body control modules, lighting controls, and sensor interfaces.
  • Smart Home Automation: Deployed in lighting control, security systems, and thermostats.

Features:

  • R8C CPU Core: Features a high-performance 16-bit CPU core for efficient processing.
  • Flash Memory: On-chip flash memory for program and data storage.
  • RAM: Includes RAM for data storage and processing.
  • Timers: Equipped with multiple timers for timing control and event management.
  • Serial Communication: Offers UART, SPI, and I2C interfaces for serial data transmission.
  • Analog-to-Digital Converter (ADC): Incorporates an integrated ADC for converting analog signals.
  • Digital-to-Analog Converter (DAC): Includes an integrated DAC for generating analog outputs.
  • Low Power Design: Designed for minimal power consumption to extend battery life.
  • Compact Package: Packaged in a small form factor for space-constrained designs.

Benefits:

  • Efficient Performance: Provides sufficient processing power for real-time embedded control.
  • Extended Battery Life: Low power usage significantly extends battery life in portable devices.
  • Small Footprint: The compact package allows for integration into small devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying design and cost.
  • Flexible Communication: Enables easy communication with various external devices.
  • Cost-Effective: Offers a balanced solution in terms of features and price for embedded control.

Additional Details:

The R5F21256SYFP V2UG microcontroller typically includes features such as a watchdog timer, power-on reset circuitry, and low-voltage detection. The precise amounts of Flash and RAM memory, as well as the specific number of I/O pins, can vary depending on the specific part number within the R8C family. Software development is supported by Renesas' integrated development environment (IDE), which provides tools for programming and debugging.

It is well-suited for applications requiring a balance between processing capabilities, low power operation, and a small physical size.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9572 $79.9144
4+ $32.7858 $131.1432
6+ $31.7613 $190.5678
8+ $30.7369 $245.8952
10+ $29.7124 $297.1240
14+ $26.6389 $372.9446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess